Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of 400 mW and a zener voltage range of 35.07 V to 36.87 V for the PDZ36B-Q variant. The diodes are qualified to AEC-Q101 and suitable for automotive applications.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 36V 400MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PDZ36B-QF | 1727-PDZ36B-QFTR-ND |
| Product Name | Single Zener diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |