Single Zener diodes in a SOD123 small surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 365 mW under standard PCB mounting conditions. The devices offer a nominal Zener voltage range of 2.4 V to 36 V with a tolerance series of approximately ±2 %, and are AEC-Q101 qualified. The SOD123 package measures 2.65 mm × 1.6 mm × 1.15 mm and supports junction temperatures up to 150 °C.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 33V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 33V 365mW ±2.48% Surface Mount SOD-123
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 33V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ33BGWX | PDZ33BGWX | PDZ33BGWX-ND | 29AK3271 | PDZ33BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |