Single Zener diodes in a SOD123 surface-mounted plastic package with a wide working voltage range of 2.4 V to 36 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW at T<sub>amb</sub> ≤ 25 °C, and AEC-Q101 qualification. The B2 tolerance series is approximately ±2 %.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 33V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 33V 365mW ±2.48% Surface Mount SOD-123
DIODE ZENER 33V 365MW SOD123
PDZ-GW series Product overview: PDZ33BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ33BGWJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084465-PDZ33BGWJ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, PDZ-GW
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2.48%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934071046118
Base Product Number: PDZ33
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 33V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ33BGWJ | PDZ33BGWJ | 1727-PDZ33BGWJTR-ND | 287-PDZ33BGWJ | 1084465-PDZ33BGWJ | 29AK3270 | PDZ33BGWJ |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 365 milliwatts | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |