Nexperia B.V. Single Zener diodes PDZ33BF

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ33BF - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ33BF
Single Zener diodes PDZ33BF
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ33BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ33BFDKR-ND
Single Zener Diodes 1727-PDZ33BFDKR-ND
DIODE ZENER 33V 400MW SOD323

DIODE ZENER 33V 400MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ33BFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ33BFTR-ND
Single Zener Diodes 1727-PDZ33BFTR-ND
Zener Diode 32.97V 400mW ±2% Surface Mount SOD-323

Zener Diode 32.97V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ33BFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ33BFCT-ND
Single Zener Diodes 1727-PDZ33BFCT-ND
DIODE ZENER 33V 400MW SOD323

DIODE ZENER 33V 400MW SOD323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZ33BF
Zener Diodes PDZ33BF
Zener Diodes PDZ33B/SOD2/REEL 13" Q1/T1 *ST

Zener Diodes PDZ33B/SOD2/REEL 13" Q1/T1 *ST

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ33BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ33BF
Discrete Semiconductor Products - Diodes - Zener PDZ33BF
DIODE ZENER 32.97V 400MW SOD323

DIODE ZENER 32.97V 400MW SOD323

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK3269 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3269
Zener Diodes Rohs Compliant Nexperia 29AK3269
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ33BF 1727-PDZ33BFDKR-ND PDZ33BF PDZ33BF 29AK3269
Product Name Single Zener diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data