General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 30V 365mW ±2.5% Surface Mount SOD-123
DIODE ZENER 30V 365MW SOD123
DIODE ZENER 30V 365MW SOD123
Zener Diode, 30V V(Z), 2%, 0.365W, Silicon, Unidirectional
DIODE ZENER 30V 365MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ30BGWX | 1727-PDZ30BGWXTR-ND | PDZ30BGWX | PDZ30BGWX | 29AK3267 |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |