Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 30V V(Z), 2%, 0.4W, Silicon, Unidirectional
DIODE ZENER 30V 400MW SOD323
DIODE ZENER 30V 400MW SOD323
Zener Diode 30V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 30V 400MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ30BF | PDZ30BF | 1727-PDZ30BFDKR-ND | PDZ30BF | 29AK3265 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-323; SOD323 SOD323 | SOD323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 400 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |