Single Zener diodes in a SOD123 surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW, and a tolerance series of approximately ±2%. The device operates within a nominal voltage range of 2.4 V to 36 V and is AEC-Q101 qualified. The SOD123 package dimensions are suitable for compact surface-mounted designs.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 3.9V 365mW ±2% Surface Mount SOD-123W
Zener Diode 3.9V 365mW ±2% Surface Mount SOD-123W
Zener Diode 3.9V 365mW ±2% Surface Mount SOD-123W
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes PDZ3.9BGW/SOD123/SOD
DIODE ZENER 3.9V 365MW SOD123
DIODE ZENER 3.9V 365MW SOD123
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ3.9BGWJ | 1727-7767-6-ND | 29AK3263 | PDZ3.9BGWJ | PDZ3.9BGWJ | PDZ3.9BGWJ |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-123; SOD123 SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123W | SOD-123; SOD-123W | ||
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |