Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.9V 400MW SOD323 Product overview: PDZ3.9B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ3.9B,115 can be used for catalog matching and distributor lookup.
Zener Diode 3.9V 400mW ±2% Surface Mount SOD-323
Zener Diode 3.9V 400mW ±2% Surface Mount SOD-323
Zener Diode 3.9V 400mW ±2% Surface Mount SOD-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087258-PDZ3.9B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
DIODE ZENER 3.9V 400MW SOD323
DIODE ZENER 3.9V 400MW SOD323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ3.9B,115 | 287-PDZ3.9B,115 | 1727-5152-6-ND | 1087258-PDZ3.9B,115 | PDZ3.9B,115 | PDZ3.9B,115 |
| Product Name | Single Zener diodes | 3.9V 400MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - PDZ3.9B,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323 SOD323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) |