Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 3.53V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 3.3V 400MW SOD323
DIODE ZENER 3.3V 400MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 3.53V 400MW SOD323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ3.3BF | 1727-PDZ3.3BFTR-ND | 29AK3254 | PDZ3.3BF |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | ||
| PD | 400 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |