Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, with a total power dissipation of 400 mW, nominal voltage of 3.0 V, and a tolerance of approximately ±2%. The device is qualified according to AEC-Q101 and suitable for automotive applications.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3V 400MW SOD323
DIODE ZENER 3V 400MW SOD323
Zener Diode 3V 400mW ±2% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PDZ3.0B-QX | 1727-PDZ3.0B-QXCT-ND |
| Product Name | Single Zener diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |