Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 3V 400mW ±2% Surface Mount SOD-323
Zener Diode 3V 400mW ±2% Surface Mount SOD-323
Zener Diode 3V 400mW ±2% Surface Mount SOD-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087256-PDZ3.0B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
DIODE ZENER 3V 400MW SOD323
DIODE ZENER 3V 400MW SOD323
| Nexperia B.V. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ3.0B,115 | 1727-2256-2-ND | 1087256-PDZ3.0B,115 | PDZ3.0B,115 | PDZ3.0B,115 |
| Product Name | Single Zener diodes | Single Zener Diodes | Diodes - Zener - Single - PDZ3.0B,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||||
| PD | 400 milliwatts | 400 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) |