Nexperia B.V. Single Zener diodes in a SOD123 package PDZ27BGWX

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ27BGWX - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ27BGWX
Single Zener diodes in a SOD123 package PDZ27BGWX
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ27BGWXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ27BGWXTR-ND
Single Zener Diodes 1727-PDZ27BGWXTR-ND
Zener Diode 27V 365mW ±2.48% Surface Mount SOD-123

Zener Diode 27V 365mW ±2.48% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ27BGWXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ27BGWXCT-ND
Single Zener Diodes 1727-PDZ27BGWXCT-ND
DIODE ZENER 27V 365MW SOD123

DIODE ZENER 27V 365MW SOD123

Buy Now Datasheet
 - PDZ27BGWX - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 2%, 0.365W, Silicon, Unidirectional

Zener Diode, 27V V(Z), 2%, 0.365W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ27BGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ27BGWX
Discrete Semiconductor Products - Diodes - Zener PDZ27BGWX
DIODE ZENER 27V 365MW SOD123

DIODE ZENER 27V 365MW SOD123

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK3252 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3252
Zener Diodes Rohs Compliant Nexperia 29AK3252
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ27BGWX 1727-PDZ27BGWXTR-ND PDZ27BGWX PDZ27BGWX 29AK3252
Product Name Single Zener diodes in a SOD123 package Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-123; SOD123 SOD123 SOD123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C20X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Dual Zener diodes - BZB84-B10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52H-C33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers