Nexperia B.V. Single Zener diodes PDZ27BF

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ27BF - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ27BF
Single Zener diodes PDZ27BF
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-8529-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8529-2-ND
Single Zener Diodes 1727-8529-2-ND
Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8529-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8529-1-ND
Single Zener Diodes 1727-8529-1-ND
Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8529-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8529-6-ND
Single Zener Diodes 1727-8529-6-ND
Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Zener Diode 27V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
 - PDZ27BF - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 27V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3250 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3250
Zener Diodes Rohs Compliant Nexperia 29AK3250
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ27BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ27BF
Discrete Semiconductor Products - Diodes - Zener PDZ27BF
DIODE ZENER 27V 400MW SOD323

DIODE ZENER 27V 400MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ27BF
Zener Diodes PDZ27BF
Zener Diodes PDZ27B/SOD2/REEL 13" Q1/T1 *ST

Zener Diodes PDZ27B/SOD2/REEL 13" Q1/T1 *ST

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ27BF 1727-8529-2-ND PDZ27BF 29AK3250 PDZ27BF PDZ27BF
Product Name Single Zener diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SOD323 SOD323 SOD323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data