Single Zener diodes in a SOD123 small surface-mounted plastic package, covering the PDZ-GW series with nominal working voltages from 2.4 V to 36 V. The device has a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 365 mW on a standard FR4 PCB, with an AEC-Q101 qualification. The tolerance is approximately ±2 % for the B2 series, and the junction temperature operates from -55 °C to 150 °C.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 24V 365mW ±2.2% Surface Mount SOD-123
Zener Diode, 24V V(Z), 2%, 0.365W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 24V 365MW SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ24BGWX | PDZ24BGWX-ND | PDZ24BGWX | 29AK3248 | PDZ24BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |