Single Zener diodes in a SOD123 surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW (mounted on standard FR4 PCB), and AEC-Q101 qualification. The series offers nominal Zener voltages from 2.4 V to 36 V with approximately ±2 % tolerance (B2 series), low reverse current, and a junction temperature range up to 150 °C.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
PDZ-GW series Product overview: PDZ24BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ24BGWJ can be used for catalog matching and distributor lookup.
Zener Diode 24V 365mW ±2.2% Surface Mount SOD-123
DIODE ZENER 24V 365MW SOD123
Win Source Part Number: 1084464-PDZ24BGWJ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, PDZ-GW
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2.2%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 19 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934071036118
Base Product Number: PDZ24
DIODE ZENER 24V 365MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ24BGWJ | 287-PDZ24BGWJ | 1727-PDZ24BGWJTR-ND | 1084464-PDZ24BGWJ | PDZ24BGWJ | 29AK3247 |
| Product Name | Single Zener diodes in a SOD123 package | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-123; SOD123 SOD123 | SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |