Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 24V 400mW ±2% Surface Mount SOD-323
Zener Diode 24V 400mW ±2% Surface Mount SOD-323
Zener Diode 24V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 24V 400MW SOD323
ZENER DIODE, 0.4W, 24V, SOD-323; Zener Voltage Vz Typ:24V; Power Dissipation Pd:400mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZ-B Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ24B,115 | 1727-5148-2-ND | PDZ24B,115 | 85Y0099 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.4W, 24V, Sod-323; Zener Voltage Vz Typ Nexperia |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | ||
| PD | 400 milliwatts | 400 milliwatts | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active |