Nexperia B.V. Single Zener diodes PDZ22BZ

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes for general voltage regulation in a small SOD323 (SC-76) surface-mounted plastic package, with a total power dissipation of 400 mW, a forward voltage of up to 0.9 V at 10 mA, and a junction temperature rating of up to 150 °C. The series covers nominal voltages from 2.4 V to 36 V with approximately ±2 % tolerance.

Datasheet Summary
Powered by GS/AI

Single Zener diodes for general voltage regulation in a small SOD323 (SC-76) surface-mounted plastic package, with a total power dissipation of 400 mW, a forward voltage of up to 0.9 V at 10 mA, and a junction temperature rating of up to 150 °C. The series covers nominal voltages from 2.4 V to 36 V with approximately ±2 % tolerance.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ22BZ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ22BZ
Single Zener diodes PDZ22BZ
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-8528-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8528-2-ND
Single Zener Diodes 1727-8528-2-ND
Zener Diode 22.47V 400mW ±2% Surface Mount SOD-323

Zener Diode 22.47V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8528-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8528-1-ND
Single Zener Diodes 1727-8528-1-ND
Zener Diode 22.47V 400mW ±2% Surface Mount SOD-323

Zener Diode 22.47V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1383139-PDZ22BZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1383139-PDZ22BZ
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1383139-PDZ22BZ
Win Source Part Number: 1383139-PDZ22BZ Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±2% Power - Max: 400 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 17 V Voltage - Zener (Nom) (Vz): 22.47 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Base Product Number: PDZ22 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383139-PDZ22BZ
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±2%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22.47 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Base Product Number: PDZ22
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
 - PDZ22BZ - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 22V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 22V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3245 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3245
Zener Diodes Rohs Compliant Nexperia 29AK3245
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ22BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ22BZ
Discrete Semiconductor Products - Diodes - Zener PDZ22BZ
DIODE ZENER 22.47V 400MW SOD323

DIODE ZENER 22.47V 400MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ22BZ
Zener Diodes PDZ22BZ
Zener Diodes PDZ22B/SOD2/MULTI-RE EL 7" Q1/T

Zener Diodes PDZ22B/SOD2/MULTI-REEL 7" Q1/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ22BZ 1727-8528-2-ND 1383139-PDZ22BZ PDZ22BZ 29AK3245 PDZ22BZ PDZ22BZ
Product Name Single Zener diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SOD323 SOD323 SOD-323; SC-76, SOD-323 SOD323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data