Single Zener diodes in a SOD123 small surface-mounted plastic package, rated for a total power dissipation of 365 mW at ambient temperatures up to 25 °C, with a non-repetitive peak reverse power dissipation of 40 W. The device has a nominal working voltage range of 2.4 V to 36 V, a tolerance series of approximately ±2 %, and is AEC-Q101 qualified. The SOD123 package is suitable for surface-mounted designs.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
DIODE ZENER 20V 365MW SOD123
Zener Diode 20V 365mW ±2.18% Surface Mount SOD-123
Zener Diode, 20V V(Z), 2%, 0.365W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes PDZ20BGW/SOD123/SOD2
DIODE ZENER 20V 365MW SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ20BGWX | 1727-PDZ20BGWXCT-ND | PDZ20BGWX | 29AK3240 | PDZ20BGWX | PDZ20BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |