Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 20V V(Z), 2.18%, 0.4W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087253-PDZ20B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Zener 20V 2% 400mW Auto SOD-323
Diode Zener 20V 2% 400mW Auto SOD-323
Zener Diode 20V 400mW ±2% Surface Mount SOD-323
Zener Diode 20V 400mW ±2% Surface Mount SOD-323
Zener Diode 20V 400mW ±2% Surface Mount SOD-323
ZENER DIODE, 0.4W, 20V, SOD-323; Zener Voltage Vz Typ:20V; Power Dissipation Pd:400mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZ-B Series; Automotive RoHS Compliant: Yes
DIODE ZENER 20V 400MW SOD323
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ20B,115 | PDZ20B,115 | 1087253-PDZ20B,115 | 1512826 | 1727-PDZ20B,115TR-ND | 85Y0098 | PDZ20B,115 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - PDZ20B,115 | Zener Diodes | Single Zener Diodes | Zener Diode, 0.4W, 20V, Sod-323; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SOD323 SOD323 | SOD323 | SOD-323; SOD-323 | SOD-323; Sc-76, sod-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | Active | Active |