Single Zener diodes in a SOD123 surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW on a standard FR4 PCB, and a working voltage range of 2.4 V to 36 V. The device has a tolerance of approximately ±2 %, a junction temperature rating up to 150 °C, and is AEC-Q101 qualified.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 2.7V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 2.7V 365mW ±4.07% Surface Mount SOD-123
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 2.7V 365MW SOD123
Zener Diodes PDZ2.7BGW/SOD123/SOD
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ2.7BGWX | PDZ2.7BGWX | PDZ2.7BGWX-ND | 29AK3236 | PDZ2.7BGWX | PDZ2.7BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |