Win Source Part Number: 1026973-PDZ2.7BGWJ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, PDZ-GW
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4.07%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934071057118
Base Product Number: PDZ2.7
Zener Diode, 2.7V V(Z), 2%, 0.365W, Silicon, Unidirectional
PDZ-GW series Product overview: PDZ2.7BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ2.7BGWJ can be used for catalog matching and distributor lookup.
Zener Diode 2.7V 365mW ±4.07% Surface Mount SOD-123
DIODE ZENER 2.7V 365MW SOD123
Zener Diodes PDZ2.7BGW/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026973-PDZ2.7BGWJ | PDZ2.7BGWJ | 287-PDZ2.7BGWJ | PDZ2.7BGWJ-ND | PDZ2.7BGWJ | PDZ2.7BGWJ | 29AK3235 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |||
| VZ | 2.7 volts | 2.7 volts | |||||
| ZZT | 100 ohms | 100 ohms | |||||
| IR | 0.0200 mA | 20 mA |