Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 2.4V V(Z), 2%, 0.4W, Silicon, Unidirectional
Zener Diode 2.63V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 2.4V 400MW SOD323
DIODE ZENER 2.63V 400MW SOD323
Zener Diodes PDZ2.4B/SOD2/MULTI-R
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ2.4BZ | PDZ2.4BZ | 1727-PDZ2.4BZTR-ND | PDZ2.4BZ | PDZ2.4BZ | 29AK3233 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-323; SOD323 SOD323 | SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 400 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |