General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
PDZ-GW series Product overview: PDZ2.4BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ2.4BGWX can be used for catalog matching and distributor lookup.
Zener Diode, 2.4V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 2.4V 365mW ±4.17% Surface Mount SOD-123
DIODE ZENER 2.4V 365MW SOD123
Zener Diodes PDZ2.4BGW/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 2.4V 365MW SOD123
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ2.4BGWX | 287-PDZ2.4BGWX | PDZ2.4BGWX | 1727-PDZ2.4BGWXTR-ND | PDZ2.4BGWX | 29AK3232 | PDZ2.4BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 365 milliwatts | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |