Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.4V 400MW SOD323 Product overview: PDZ2.4B-QX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ2.4B-QX can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 400MW SOD323
DIODE ZENER 2.4V 400MW SOD323
Zener Diode 2.4V 400mW ±2% Surface Mount SOD-323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | PDZ2.4B-QX | 287-PDZ2.4B-QX | 1727-PDZ2.4B-QXCT-ND |
| Product Name | Single Zener diodes | 2.4V 400MW Zener Diode | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| PD | 400 milliwatts | 400 milliwatts |