Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, rated for a total power dissipation of 400 mW, with a nominal voltage range of 2.4 V to 36 V and approximately ±2 % tolerance. The PDZ2.4B variant features a forward voltage of up to 0.9 V at 10 mA and up to 1.1 V at 100 mA. Thermal resistance from junction to ambient is 340 K/W when mounted on a standard FR4 PCB. Storage and junction temperatures range from -65 °C to +150 °C.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DiodeZenerSingle 2.53V 2% 400mW 2Pin UMD
DiodeZenerSingle 2.53V 2% 400mW 2Pin UMD
Zener Diode, 2.4V V(Z), 3.95%, 0.4W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087251-PDZ2.4B,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Zener Diode 2.4V 400mW ±2% Surface Mount SOD-323
Zener Diode 2.4V 400mW ±2% Surface Mount SOD-323
Zener Diode 2.4V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 2.4V 400MW SOD323
DIODE ZENER 2.4V 400MW SOD323
| Nexperia B.V. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ2.4B,115 | 7258290 | PDZ2.4B,115 | 1087251-PDZ2.4B,115 | 1727-1717-2-ND | PDZ2.4B,115 | PDZ2.4B,115 |
| Product Name | Single Zener diodes | Zener Diodes | Diodes - Zener - Single - PDZ2.4B,115 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SOD323 SOD323 | SOD-323; Sod-323 | SOD323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 400 milliwatts | 400 milliwatts | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Pin Count | 2 |