Nexperia B.V. Single Zener diodes in a SOD123 package PDZ18BGWJ

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ18BGWJ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ18BGWJ
Single Zener diodes in a SOD123 package PDZ18BGWJ
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
Zener Diode
287-PDZ18BGWJ
Zener Diode 287-PDZ18BGWJ
PDZ-GW series Product overview: PDZ18BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ18BGWJ can be used for catalog matching and distributor lookup.

PDZ-GW series Product overview: PDZ18BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ18BGWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-7766-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7766-1-ND
Single Zener Diodes 1727-7766-1-ND
Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7766-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7766-2-ND
Single Zener Diodes 1727-7766-2-ND
Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7766-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7766-6-ND
Single Zener Diodes 1727-7766-6-ND
Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Zener Diode 18V 365mW ±2.19% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - PDZ18BGWJ - 888843-PDZ18BGWJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ18BGWJ
888843-PDZ18BGWJ
Diodes - Zener - Single - PDZ18BGWJ 888843-PDZ18BGWJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 888843-PDZ18BGWJ Series: Automotive, AEC-Q101, PDZ-GW Operating Temperature Range: 150°C (TJ) Features: Zener Diode 18 V 365 mW ±2.19% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: PDZ18 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: PDZ18BGWJ-ND, 934071054118, 1727-7766-6, 1727-7766-2, 1727-7766-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888843-PDZ18BGWJ
Series: Automotive, AEC-Q101, PDZ-GW
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 18 V 365 mW ±2.19% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDZ18
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: PDZ18BGWJ-ND, 934071054118, 1727-7766-6, 1727-7766-2, 1727-7766-1

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3228 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3228
Zener Diodes Rohs Compliant Nexperia 29AK3228
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ18BGWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ18BGWJ
Discrete Semiconductor Products - Diodes - Zener PDZ18BGWJ
DIODE ZENER 18V 365MW SOD123

DIODE ZENER 18V 365MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ18BGWJ
Zener Diodes PDZ18BGWJ
Zener Diodes PDZ18BGW/SOD123 SOD2

Zener Diodes PDZ18BGW/SOD123 SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ18BGWJ 287-PDZ18BGWJ 1727-7766-1-ND 888843-PDZ18BGWJ 29AK3228 PDZ18BGWJ PDZ18BGWJ
Product Name Single Zener diodes in a SOD123 package Zener Diode Single Zener Diodes Diodes - Zener - Single - PDZ18BGWJ Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data