Single Zener diodes for general voltage regulation in a small SOD323 (SC-76) surface-mounted plastic package, with a total power dissipation of 400 mW, a forward voltage of up to 1.1 V at 100 mA, and a stable breakdown voltage of 18 V within the E24 range. The device has a tolerance of approximately ±2% and operates within a junction temperature range of up to 150 °C.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DiodeZenerSingle 17.955V 2% 400mW 2P UMD
DiodeZenerSingle 17.955V 2% 400mW 2P UMD
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087250-PDZ18B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Zener Diode, 18V V(Z), 2.2%, 0.4W, Silicon, Unidirectional
Zener Diode 18V 400mW ±2% Surface Mount SOD-323
Zener Diode 18V 400mW ±2% Surface Mount SOD-323
Zener Diode 18V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 18V 400MW SOD323
DIODE ZENER 18V 400MW SOD323
| Nexperia B.V. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ18B,115 | 7258281 | 1087250-PDZ18B,115 | PDZ18B,115 | 1727-PDZ18B,115CT-ND | PDZ18B,115 | PDZ18B,115 |
| Product Name | Single Zener diodes | Zener Diodes | Diodes - Zener - Single - PDZ18B,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Package | SOD-323; SOD323 SOD323 | SOD-323; Sod-323 | SOD-323; SOD-323 | SOD323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 400 milliwatts | 400 milliwatts | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Pin Count | 2 |