Single Zener diodes in a SOD123 small surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW, and a tolerance series of approximately ±2%. The device operates over a nominal voltage range of 2.4 V to 36 V and is AEC-Q101 qualified for general regulation applications.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 16V 365mW ±2.06% Surface Mount SOD-123
Zener Diode 16V 365mW ±2.06% Surface Mount SOD-123
Zener Diode 16V 365mW ±2.06% Surface Mount SOD-123
PDZ-GW series Product overview: PDZ16BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ16BGWX can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324186-PDZ16BGWX
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.06%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: PDZ16BGWX-ND,1727-77
Base Product Number: PDZ16
RoHS Status: ROHS3 Compliant
DIODE ZENER 16V 365MW SOD123
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ16BGWX | 1727-7704-1-ND | 287-PDZ16BGWX | 1324186-PDZ16BGWX | PDZ16BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD123 SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |