Single Zener diodes in a SOD123 small surface-mounted plastic package with a nominal working voltage range of 2.4 V to 36 V, a total power dissipation of 365 mW at 25 °C on a standard FR4 PCB, and non-repetitive peak reverse power dissipation up to 40 W. The device is AEC-Q101 qualified and features a tolerance series of approximately ±2%. The package measures 2.80 mm by 1.70 mm and 1.0 mm in height.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 13V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 13V 365mW ±2.23% Surface Mount SOD-123
DIODE ZENER 13V 365MW SOD123
Zener Diodes PDZ13BGW/SOD123/SOD2
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 13V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ13BGWX | PDZ13BGWX | 1727-PDZ13BGWXTR-ND | PDZ13BGWX | 29AK3220 | PDZ13BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |