Nexperia B.V. Single Zener diodes PDZ13B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of 400 mW and a nominal voltage range of 2.4 V to 36 V. The PDZ13B variant has a nominal Zener voltage of 13 V, a forward voltage of up to 0.9 V at 10 mA, and a tolerance of approximately ±2%. The device operates with a junction temperature up to 150 °C and has a thermal resistance from junction to ambient of 340 K/W when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of 400 mW and a nominal voltage range of 2.4 V to 36 V. The PDZ13B variant has a nominal Zener voltage of 13 V, a forward voltage of up to 0.9 V at 10 mA, and a tolerance of approximately ±2%. The device operates with a junction temperature up to 150 °C and has a thermal resistance from junction to ambient of 340 K/W when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ13B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ13B,115
Single Zener diodes PDZ13B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Singapore, Singapore
13V 400MW Zener Diode
287-PDZ13B,115
13V 400MW Zener Diode 287-PDZ13B,115
DIODE ZENER 13V 400MW SOD323 Product overview: PDZ13B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ13B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 400MW SOD323 Product overview: PDZ13B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ13B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325454-PDZ13B,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325454-PDZ13B,115
Discrete Semiconductor Products - Diodes - Zener - Single 1325454-PDZ13B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325454-PDZ13B,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 400 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: PDZ13B,115-ND,568-11 258-6,PDZ13B T/R,568-11258-2,9340 54862115,1727-1716-6 ,568-11258-1-ND,1727 -1716-2,1727-1716-1, 568-11258-1,2156-PDZ 13B,115-NEX,PDZ13B T/R-ND,568-11258-2-N D,NEXNEXPDZ13B,115,5 68-11258-6-ND Base Product Number: PDZ13 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325454-PDZ13B,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: PDZ13B,115-ND,568-11258-6,PDZ13B T/R,568-11258-2,934054862115,1727-1716-6,568-11258-1-ND,1727-1716-2,1727-1716-1,568-11258-1,2156-PDZ13B,115-NEX,PDZ13B T/R-ND,568-11258-2-ND,NEXNEXPDZ13B,115,568-11258-6-ND
Base Product Number: PDZ13
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - PDZ13B,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 2.2%, 0.4W, Silicon, Unidirectional

Zener Diode, 13V V(Z), 2.2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ13B,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ13B,115DKR-ND
Single Zener Diodes 1727-PDZ13B,115DKR-ND
Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ13B,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ13B,115TR-ND
Single Zener Diodes 1727-PDZ13B,115TR-ND
Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ13B,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ13B,115CT-ND
Single Zener Diodes 1727-PDZ13B,115CT-ND
Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Zener Diode 13V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - PDZ13B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ13B,115
Single Zener Diodes PDZ13B,115
DIODE ZENER 13V 400MW SOD323

DIODE ZENER 13V 400MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ13B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ13B,115
Discrete Semiconductor Products - Diodes - Zener PDZ13B,115
DIODE ZENER 13V 400MW SOD323

DIODE ZENER 13V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PDZ13B,115 287-PDZ13B,115 1325454-PDZ13B,115 PDZ13B,115 1727-PDZ13B,115DKR-ND PDZ13B,115 PDZ13B,115
Product Name Single Zener diodes 13V 400MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data