Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 12V 400MW SOD323
DIODE ZENER 12V 400MW SOD323
Zener Diode 12.24V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 12.24V 400MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes PDZ12B/SOD2/REEL 13" Q1/T1 *ST
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ12BF | 1727-PDZ12BFCT-ND | PDZ12BF | 29AK3215 | PDZ12BF |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |