Single Zener diodes in a small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of up to 400 mW, offering nominal voltage ratings from 2.4 V to 36 V in the E24 range and approximately ±2% tolerance. The device has a forward voltage of up to 1.1 V at 100 mA and operates with a junction temperature up to 150 °C. Thermal resistance from junction to ambient is 340 K/W when mounted on a standard FR4 PCB.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 11.22V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 11V 400MW SOD323
DIODE ZENER 11.22V 400MW SOD323
Zener Diodes PDZ11B/SOD2/MULTI-RE
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ11BZ | 1727-PDZ11BZTR-ND | PDZ11BZ | PDZ11BZ | 29AK3214 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |