Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 11V 400MW SOD323
DIODE ZENER 11V 400MW SOD323
Zener Diode 11V 400mW ±2% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PDZ11B-QX | 1727-PDZ11B-QXDKR-ND |
| Product Name | Single Zener diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |