General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode
Zener Diode 10V 365mW ±2.2% Surface Mount SOD-123
Zener Diode 10V 365mW ±2.2% Surface Mount SOD-123
Zener Diode 10V 365mW ±2.2% Surface Mount SOD-123
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 10V 365MW SOD123
Zener Diodes PDZ10BGW/SOD123/SOD2
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ10BGWJ | PDZ10BGWJ | 1727-7762-1-ND | 29AK3208 | PDZ10BGWJ | PDZ10BGWJ |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |