Single Zener diodes in a small SOD323 (SC-76) surface-mounted plastic package, rated for total power dissipation up to 400 mW, with nominal voltage ranges from 2.4 V to 36 V and approximately ±2% tolerance. The PDZ10B-Q variant features very low dynamic impedance at low currents and low leakage current. Qualified to AEC-Q101 for automotive applications.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 10V 400MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PDZ10B-QZ | 1727-PDZ10B-QZTR-ND |
| Product Name | Single Zener diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |