Nexperia B.V. Transistor, Npn, W/res 2X47K, 50V, Sot23; Digital Transistor Polarity Nexperia PDTC144ET,215

Description
TRANSISTOR, NPN, W/RES 2X47K, 50V, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Description
TRANSISTOR, NPN, W/RES 2X47K, 50V, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, W/res 2X47K, 50V, Sot23; Digital Transistor Polarity Nexperia - 61T4656 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, W/res 2X47K, 50V, Sot23; Digital Transistor Polarity Nexperia
61T4656
Transistor, Npn, W/res 2X47K, 50V, Sot23; Digital Transistor Polarity Nexperia 61T4656
TRANSISTOR, NPN, W/RES 2X47K, 50V, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

TRANSISTOR, NPN, W/RES 2X47K, 50V, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23 - 554-PDTC144ET,215 - Utmel Electronic Limited
Hong Kong, China
PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23
554-PDTC144ET,215
PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23 554-PDTC144ET,215
PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23

PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 61T4656 554-PDTC144ET,215
Product Name Transistor, Npn, W/res 2X47K, 50V, Sot23; Digital Transistor Polarity Nexperia PDTC144ET Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-23
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers