Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PDTC143ZU-QAX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm; qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm; qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ - PDTC143ZU-QAX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ
PDTC143ZU-QAX
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PDTC143ZU-QAX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847-Q series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC143ZU-QAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC143ZU-QAXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC143ZU-QAXTR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC143ZU-QAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC143ZU-QAXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC143ZU-QAXCT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC143ZU-QAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC143ZU-QAXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC143ZU-QAXDKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC143ZU-QAX
Single, Pre-Biased Bipolar Transistors PDTC143ZU-QAX
PDTC143ZU-Q/SOT323/S C-70

PDTC143ZU-Q/SOT323/SC-70

Supplier's Site Datasheet
Bipolar Discretes Rohs Compliant Nexperia - 33AK6922 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Discretes Rohs Compliant Nexperia
33AK6922
Bipolar Discretes Rohs Compliant Nexperia 33AK6922
BIPOLAR DISCRETES ROHS COMPLIANT: YES

BIPOLAR DISCRETES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC143ZU-QAX 1727-PDTC143ZU-QAXTR-ND PDTC143ZU-QAX 33AK6922
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Bipolar Discretes Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN NPN - Pre-Biased; NPN
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data