NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for general purpose switching and amplification. Package type is SOT416 (SC-75) with three pins: base, collector, and emitter. Maximum collector-emitter voltage is 50 V, and maximum output current is 100 mA.
PDTC143E series - NPN resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ SC-75 3-Pin Product overview: PDTC143EE,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143EE,115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 292-PDTC143EE,115 |
| Product Name | Bipolar Transistor |