3-Func EMI/RFI Filter, RC Circuit, 0.25uF, SMD Product overview: PCMF3USB3SZ from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25uF. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.25uF, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF3USB3SZ can be used for catalog matching and distributor lookup.
6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1328197-PCMF3USB3SZ
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Features: ESD
Size / Dimension: 0.093" L x 0.046" W (2.37mm x 1.17mm)
Standard Package: 4,500
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 6
DC Resistance (DCR) (Max): 3Ohm (Typ)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 15-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1727-2510-1,1727-251
Base Product Number: PCMF3USB3
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PCMF3USB3SZ | 1727-2510-6-ND | 1328197-PCMF3USB3SZ |
| Product Name | SMD 0.25uF Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke |