6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
6 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
COMMON MODE CHOKE 6LN SMD ESD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1727-2507-1-ND | 554-PCMF3HDMI2SZ |
| Product Name | Common Mode Chokes | COMMON MODE CHOKE 6LN SMD ESD |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Application | Common Mode Choke; RF Choke |