Nexperia B.V. Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia PCMF2USB3SZ

Description
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB3S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB3S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia - 82Y7123 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia
82Y7123
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia 82Y7123
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB3S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB3S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 82Y7123
Product Name Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details