Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791597-PCMF2USB30Z
Series: PCM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: ESD
Package: 10-UFBGA, WLCSP
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 4
Family Name: PCMF2USB30Z
Categories: Filters
Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm)
Height (Maximum): 0.024" (0.60mm)
DC Resistance (DCR) (Maximum): 3 Ohm (Typ)
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
PCMFxUSB30 series - Common-mode EMI filter for differential channels with integrated ESD protection Product overview: PCMF2USB30Z from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF2USB30Z can be used for catalog matching and distributor lookup.
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 791597-PCMF2USB30Z | 839-PCMF2USB30Z | 1727-PCMF2USB30ZCT-ND |
| Product Name | Common Mode Chokes - PCMF2USB30Z | Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |