Nexperia B.V. TRANSISTORS - Transistors (BJT) - Single - PBSS5350T,215 PBSS5350T,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086525-PBSS5350T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: PBSS5350T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 540mW Alternative Parts (Cross-Reference): 2SA2056(T5LMH,F); 2SA2056-(TE85L); 2SA2056; 2SA2056(F); Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086525-PBSS5350T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: PBSS5350T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 540mW Alternative Parts (Cross-Reference): 2SA2056(T5LMH,F); 2SA2056-(TE85L); 2SA2056; 2SA2056(F); Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS5350T,215 - 1086525-PBSS5350T,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5350T,215
1086525-PBSS5350T,215
TRANSISTORS - Transistors (BJT) - Single - PBSS5350T,215 1086525-PBSS5350T,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086525-PBSS5350T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: PBSS5350T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 540mW Alternative Parts (Cross-Reference): 2SA2056(T5LMH,F); 2SA2056-(TE85L); 2SA2056; 2SA2056(F); Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086525-PBSS5350T,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: PBSS5350T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 390mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 540mW
Alternative Parts (Cross-Reference): 2SA2056(T5LMH,F); 2SA2056-(TE85L); 2SA2056; 2SA2056(F);
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1086525-PBSS5350T,215
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS5350T,215
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products