The PBSS4540X is a 40 V, 5 A NPN low V_{CEsat} (BISS) transistor designed for medium power applications. It features high current capability with a maximum collector current of 4 A and a peak collector current of 10 A. The transistor is housed in a SOT89 (SC-62) package, which facilitates good heat transfer due to its collector pad design. This device is suitable for various applications including medium power peripheral drivers, strobe flash units, inverter applications, power switching for LAN and ADSL systems, medium power DC-to-DC conversion, and battery chargers. The PBSS4540X offers high efficiency, resulting in reduced heat generation, making it a reliable choice for projects requiring efficient power management.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PBSS4540X |
| Product Name | Specialized ICs |