Nexperia B.V. 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor PBSS4160PANPSX

Description
NPN/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4160PANS. PNP/PNP complement: PBSS5160PAPS. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Description
NPN/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4160PANS. PNP/PNP complement: PBSS5160PAPS. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN/NPN low VCEsat (BISS) transistor in a leadless DFN2020D-6 (SOT1118D) surface-mount package with exposed heat sink for thermal conductivity, rated for a collector current of 1 A and peak collector current of 1.5 A, with AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN/NPN low VCEsat (BISS) transistor in a leadless DFN2020D-6 (SOT1118D) surface-mount package with exposed heat sink for thermal conductivity, rated for a collector current of 1 A and peak collector current of 1.5 A, with AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN/NPN low VCEsat (BISS) transistor - PBSS4160PANPSX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN/NPN low VCEsat (BISS) transistor
PBSS4160PANPSX
60 V, 1 A NPN/NPN low VCEsat (BISS) transistor PBSS4160PANPSX
NPN/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4160PANS. PNP/PNP complement: PBSS5160PAPS. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)

NPN/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

NPN/NPN complement: PBSS4160PANS. PNP/PNP complement: PBSS5160PAPS.

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • High energy efficiency due to less heat generation
  • Suitable for Automatic Optical Inspection (AOI) of solder joints
  • AEC-Q101 qualified

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • LED lighting
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-2515-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2515-2-ND
Bipolar Transistor Arrays 1727-2515-2-ND
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2515-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2515-6-ND
Bipolar Transistor Arrays 1727-2515-6-ND
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2515-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2515-1-ND
Bipolar Transistor Arrays 1727-2515-1-ND
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 125MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Singapore, Singapore
60 V 1 A Bipolar Transistor
277-PBSS4160PANPSX
60 V 1 A Bipolar Transistor 277-PBSS4160PANPSX
PBSS4160PANPS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor Product overview: PBSS4160PANPSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4160PANPSX can be used for catalog matching and distributor lookup.

PBSS4160PANPS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor Product overview: PBSS4160PANPSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4160PANPSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS4160PANPSX
Bipolar Transistors - BJT PBSS4160PANPSX
Bipolar Transistors - BJT 60V 1A NPN/PNP

Bipolar Transistors - BJT 60V 1A NPN/PNP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4160PANPSX 1727-2515-2-ND 277-PBSS4160PANPSX PBSS4160PANPSX
Product Name 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor Bipolar Transistor Arrays 60 V 1 A Bipolar Transistor Bipolar Transistors - BJT
Package Type SOT1118D SOT1118D 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers