Nexperia B.V. 40 V, 0.5 A PNP low VCEsat (BISS) transistor PBSS3540MB,315

Description
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS2540MB. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation AEC-Q101 qualified Reduced Printed-Circuit Board (PCB) requirements Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs)
Request a Quote
Description
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS2540MB. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation AEC-Q101 qualified Reduced Printed-Circuit Board (PCB) requirements Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 x 0.6 x 0.37 mm, rated for a collector-emitter voltage of -40 V and a continuous collector current of -500 mA, with a peak collector current capability of -1 A and a collector-emitter saturation resistance of 440 to 700 mΩ under specified conditions; AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 x 0.6 x 0.37 mm, rated for a collector-emitter voltage of -40 V and a continuous collector current of -500 mA, with a peak collector current capability of -1 A and a collector-emitter saturation resistance of 440 to 700 mΩ under specified conditions; AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A PNP low VCEsat (BISS) transistor - PBSS3540MB,315 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A PNP low VCEsat (BISS) transistor
PBSS3540MB,315
40 V, 0.5 A PNP low VCEsat (BISS) transistor PBSS3540MB,315
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS2540MB. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation AEC-Q101 qualified Reduced Printed-Circuit Board (PCB) requirements Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs)

PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS2540MB.

Features and benefits

  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High efficiency due to less heat generation
  • AEC-Q101 qualified
  • Reduced Printed-Circuit Board (PCB) requirements

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS3540MB,315 - 1086434-PBSS3540MB,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS3540MB,315
1086434-PBSS3540MB,315
TRANSISTORS - Transistors (BJT) - Single - PBSS3540MB,315 1086434-PBSS3540MB,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086434-PBSS3540MB,3 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 50mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086434-PBSS3540MB,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-DFN1006B (0.6x1)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 50mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-1299-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1299-1-ND
Single Bipolar Transistors 1727-1299-1-ND
Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1299-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1299-2-ND
Single Bipolar Transistors 1727-1299-2-ND
Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1299-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1299-6-ND
Single Bipolar Transistors 1727-1299-6-ND
Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 0.5A 590mW Bipolar Transistor
276-PBSS3540MB,315
Automotive 40V 0.5A 590mW Bipolar Transistor 276-PBSS3540MB,315
Trans GP BJT PNP 40V 0.5A 590mW Automotive 3-Pin DFN-B T/R Product overview: PBSS3540MB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 590mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 590mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540MB,315 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 40V 0.5A 590mW Automotive 3-Pin DFN-B T/R Product overview: PBSS3540MB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 590mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 590mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540MB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2892 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2892
Transistor, Bipolar Rohs Compliant Nexperia 29AK2892
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS3540MB,315 1086434-PBSS3540MB,315 1727-1299-1-ND 276-PBSS3540MB,315 29AK2892
Product Name 40 V, 0.5 A PNP low VCEsat (BISS) transistor TRANSISTORS - Transistors (BJT) - Single - PBSS3540MB,315 Single Bipolar Transistors Automotive 40V 0.5A 590mW Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT883B SOT883B SOT3; 3-DFN1006B (0.6x1) 3-XFDFN TO-3
Polarity PNP; PNP PNP
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps
Unlock Full Specs
to access all available technical data