The PBSS303PX is a PNP bipolar transistor designed for power switching applications such as DC-to-DC conversion, motor control, and MOSFET gate driving. It is packaged in a SOT89 surface-mount case measuring 4.5 mm × 2.5 mm × 1.5 mm with a 1.5 mm lead pitch. The device has a collector-emitter voltage rating of -30 V, a continuous collector current of -5.1 A, and a peak pulse collector current of -10.2 A. Its collector-emitter saturation voltage is as low as -160 mV at -5.1 A collector current and -255 mA base current, with a saturation resistance of 32 to 48 mΩ at -4 A collector current. The transistor is AEC-Q101 qualified for automotive applications and operates with a junction temperature up to 150 °C.
Small Signal Bipolar Transistor Product overview: PBSS303PX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS303PX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-PBSS303PX |
| Product Name | Bipolar Transistor |