Nexperia B.V. TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515YPN,115 PBSS2515YPN,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086401-PBSS2515YPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz, 280MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086401-PBSS2515YPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz, 280MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515YPN,115 - 1086401-PBSS2515YPN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515YPN,115
1086401-PBSS2515YPN,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515YPN,115 1086401-PBSS2515YPN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086401-PBSS2515YPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz, 280MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086401-PBSS2515YPN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz, 280MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1086401-PBSS2515YPN,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515YPN,115
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - PBSS5240XF - 1086512-PBSS5240XF - Win Source Electronics
Specs
Operating Temperature 150 C (302 F)
View Details