General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode 9.3V 500mW ±2% Through Hole ALF2
Zener Diode 9.3V 500mW ±2% Through Hole ALF2
Zener Diode, 9.3V V(Z), 2.15%, 0.5W, Silicon, Unidirectional
DIODE ZENER 9.3V 500MW ALF2
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX9V1D,133 | 1727-4759-3-ND | NZX9V1D,133 | NZX9V1D,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Active | Active |