General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 9.1V 500MW ALF2 Product overview: NZX9V1C,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX9V1C,133 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 887995-NZX9V1C,133
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 9.1 V 500 mW ±2% Through Hole ALF2
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: NZX9V1
Categories: Discrete Semiconductor Products
Case / Package: ALF2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 568-5921-1, 568-5921-2, 568-5921-2-ND, 934063537133, NZX9V1C,133-ND, 568-5921-3-ND, 568-5921-1-ND, 1727-4758-1, 1727-4758-3
Zener Diode 9.1V 500mW ±2% Through Hole ALF2
Zener Diode 9.1V 500mW ±2% Through Hole ALF2
DIODE ZENER 9.1V 500MW ALF2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX9V1C,133 | 287-NZX9V1C,133 | 887995-NZX9V1C,133 | 1727-4758-3-ND | NZX9V1C,133 |
| Product Name | Single Zener diodes | 9.1V 500MW Zener Diode | Diodes - Zener - Single - NZX9V1C,133 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD27 SOD27 | Cut Tape (CT) | ALF2 | ALF2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 9.1 volts | 9.1 volts | |||
| ZZT | 20 ohms | 20 ohms |